Adjustable 1.25V~40V 3V~40V 1.5A SOIC-8 DC-DC Converters ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2184545 | 2184545P | MC33063ADR |
| Product Name | DC-DC Converters ICs | DC-DC Converters ICs | Power Supply Chip >> DC-DC Converters |
| Package Type | SOIC; Other; SOIC | SOIC | |
| Input Voltage | 40 volts | 3 to 40 volts | |
| IOUT | 1.5 amps | 1.5 amps | |
| Configuration / Function | Buck; Boost; Buck-Boost; Inverting, Step Down, Step Up | Buck; Boost |