Texas Instruments DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC34H84IZAYR

Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAYR - Texas Instruments
Dallas, TX, United States
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC34H84IZAYR
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC34H84IZAYR
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC34H84IZAYR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC34H84IZAYR-ND
Digital to Analog Converters (DAC) DAC34H84IZAYR-ND
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet
16-bit Quad Digital-to-Analog Converter IC - 701-DAC34H84IZAYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Quad Digital-to-Analog Converter IC
701-DAC34H84IZAYR
16-bit Quad Digital-to-Analog Converter IC 701-DAC34H84IZAYR
16-Bit 1.25GSPS Quad DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC34H84IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC34H84IZAYR can be used for catalog matching and distributor lookup.

16-Bit 1.25GSPS Quad DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC34H84IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC34H84IZAYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAYR
013604-DAC34H84IZAYR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAYR 013604-DAC34H84IZAYR
Manufacturer: Texas Instruments Win Source Part Number: 013604-DAC34H84IZAYR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Family Name: DAC34H84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 196-NFBGA (12x12) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): DAC34H84IZAY; Introduction Date: May 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013604-DAC34H84IZAYR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Family Name: DAC34H84
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): DAC34H84IZAY;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC34H84IZAYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC34H84IZAYR
Digital to Analog Converters (DAC) DAC34H84IZAYR
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC34H84IZAYR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC34H84IZAYR
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAYR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC34H84IZAYR
Data Acquisition - Digital to Analog Converters (DAC) DAC34H84IZAYR
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC34H84IZAYR DAC34H84IZAYR-ND 701-DAC34H84IZAYR 013604-DAC34H84IZAYR DAC34H84IZAYR DAC34H84IZAYR DAC34H84IZAYR
Product Name DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter Digital to Analog Converters (DAC) 16-bit Quad Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAYR Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type NFBGA 196-LFBGA LFBGA 196-NFBGA (12x12) 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 1440 milliwatts 1750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220EG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers