Texas Instruments DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3484IZAYR

Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAYR - Texas Instruments
Dallas, TX, United States
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC3484IZAYR
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3484IZAYR
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-48521-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-48521-2-ND
Digital to Analog Converters (DAC) 296-48521-2-ND
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-48521-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-48521-1-ND
Digital to Analog Converters (DAC) 296-48521-1-ND
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-48521-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-48521-6-ND
Digital to Analog Converters (DAC) 296-48521-6-ND
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAYR
013602-DAC3484IZAYR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAYR 013602-DAC3484IZAYR
Manufacturer: Texas Instruments Win Source Part Number: 013602-DAC3484IZAYR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Family Name: DAC3484 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 196-NFBGA (12x12) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.32 V Alternative Parts (Cross-Reference): PDAC3484IRKDT; DAC3484IRKD25; DAC3484IRKDR; DAC3484IRKDT; Introduction Date: March 18, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013602-DAC3484IZAYR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Family Name: DAC3484
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Alternative Parts (Cross-Reference): PDAC3484IRKDT; DAC3484IRKD25; DAC3484IRKDR; DAC3484IRKDT;
Introduction Date: March 18, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC3484IZAYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC3484IZAYR
16-bit Digital-to-Analog Converter IC 701-DAC3484IZAYR
16-Bit 4-Ch 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC3484IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IZAYR can be used for catalog matching and distributor lookup.

16-Bit 4-Ch 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC3484IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IZAYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAYR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3484IZAYR
Data Acquisition - Digital to Analog Converters (DAC) DAC3484IZAYR
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3484IZAYR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3484IZAYR
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site
Digital to Analog Converters (DAC) - DAC3484IZAYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3484IZAYR
Digital to Analog Converters (DAC) DAC3484IZAYR
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3484IZAYR 296-48521-2-ND 296-48521-1-ND 296-48521-6-ND 013602-DAC3484IZAYR 701-DAC3484IZAYR DAC3484IZAYR DAC3484IZAYR DAC3484IZAYR
Product Name DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAYR 16-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel LVDS, Parallel Parallel; LVDS - Parallel
Package Type NFBGA,WQFN-MR 196-LFBGA 196-LFBGA 196-LFBGA 196-NFBGA (12x12) LFBGA 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
Dissipation 1200 milliwatts 1320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAP - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC101C085 10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC101C085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702QPA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers