12-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166406-DAC121S101CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±8 (Maximum), ±0.5/+1 (Maximum)
Family Name: DAC121S101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD5621BKSZ; AD5621AKSZ; AD5621BKS;
Introduction Date: June 17, 2005
ECCN: 3A991.c.2
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
12-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT-23-THIN -40 to 105 Product overview: DAC121S101CIMKX/NOPB
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121S101CIMKX/NOPB | 1166406-DAC121S101CIMKX/NOPB | 701-DAC121S101CIMKX/NOPB | 296-38083-2-ND | 296-38083-1-ND | 296-38083-6-ND | DAC121S101CIMKX/NOPB | DAC121S101CIMKX/NOPB | DAC121S101CIMKX/NOPB |
| Product Name | DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMKX/NOPB | SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | SOT,VSSOP | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 8 LSB |