Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 916706-DAC104S085QIM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 4 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC104
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC104S085QIMM/N
10-Bit 4-Ch DAC, SPI, VSSOP, 2.7-3.6V, 1.1mW Product overview: DAC104S085QIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.1mW. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, 1.1mW, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC104S085QIMM/N
10 Bit Digital to Analog Converter 4 10-VSSOP
10 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
10 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC104S085QIMM/NOPB | 916706-DAC104S085QIMM/NOPB | 701-DAC104S085QIMM/NOPB | 296-DAC104S085QIMM/NOPBTR-ND | 296-DAC104S085QIMM/NOPBCT-ND | DAC104S085QIMM/NOPB | DAC104S085QIMM/NOPB | DAC104S085QIMM/NOPB |
| Product Name | DAC104S085-Q1 Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085QIMM/NOPB | 3.6V 1.1mW Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP | SOP; SSOP; 10-VSSOP | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Automotive | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | 0.7000 LSB |