12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC122S085CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC122S085CISD/N
Win Source Part Number: 1337024-DAC122S085CI
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 1,000
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 8.5µs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2.4, +0.2/-0.1
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC122S085
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 12BIT V-OUT 10WSON
IC DAC 12BIT V-OUT 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC122S085CISD/NOPB | 701-DAC122S085CISD/NOPB | 1337024-DAC122S085CISD/NOPB | DAC122S085CISD/NOPBTR-ND | DAC122S085CISD/NOPBDKR-ND | DAC122S085CISD/NOPBCT-ND | DAC122S085CISD/NOPB | DAC122S085CISD/NOPB | DAC122S085CISD/NOPB |
| Product Name | DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output | Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 2.4 LSB |