The DAC121C085 is a 12-bit, single-channel, voltage-output digital-to-analog converter with an external reference and I2C-compatible 2-wire interface supporting standard, fast, and high-speed modes. It operates from a 2.7-V to 5.5-V supply, provides rail-to-rail output, and has a maximum settling time of 8.5 µs. The device is available in an 8-lead VSSOP package measuring 3.00 mm × 3.00 mm and supports nine I2C addressing options. It consumes 132 µA typical at 5 V, with power-down current below 1 µW, and operates over the industrial temperature range of −40°C to +125°C.
12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP -40 to 125
12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP -40 to 125 Product overview: DAC121C085CIMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 113636-DAC121C085CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: External
Settling Time: 8.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +2.2/-1.5, +0.18/-0.12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500
12 Bit Digital to Analog Converter 1 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 12BIT V-OUT 8VSSOP
IC DAC 12BIT V-OUT 8VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121C085CIMMX/NOPB | 701-DAC121C085CIMMX/NOPB | 113636-DAC121C085CIMMX/NOPB | 296-DAC121C085CIMMX/NOPBCT-ND | 296-DAC121C085CIMMX/NOPBDKR-ND | 296-DAC121C085CIMMX/NOPBTR-ND | DAC121C085CIMMX/NOPB | DAC121C085CIMMX/NOPB | DAC121C085CIMMX/NOPB |
| Product Name | DAC121C085 12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | 12Bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C085CIMMX/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP | VSSOP | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 1.47 LSB | -1.47 LSB |