Texas Instruments AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface AMC1305M25DW

Description
Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Dallas, TX, United States
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface
AMC1305M25DW
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface AMC1305M25DW
Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125

Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25DW
768499-AMC1305M25DW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25DW 768499-AMC1305M25DW
Manufacturer: Texas Instruments Win Source Part Number: 768499-AMC1305M25DW Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Family Name: AMC1305M25 Categories: Integrated Circuits (ICs) Sampling Rate: 78k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AMC1305M25QDWRQ1; AMC1305M25QDWQ1; AD7788ARMZ-REEL; LTC2481HDD#PBF; Introduction Date: June 27, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768499-AMC1305M25DW
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: AMC1305M25
Categories: Integrated Circuits (ICs)
Sampling Rate: 78k
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AMC1305M25QDWRQ1; AMC1305M25QDWQ1; AD7788ARMZ-REEL; LTC2481HDD#PBF;
Introduction Date: June 27, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1305M25DW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1305M25DW
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1305M25DW 768499-AMC1305M25DW AMC1305M25DW
Product Name AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25DW Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR - 1144282-AMC7832IPAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60304YBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers