8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 772402-DAC088S085CIS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.12, +0.03/-0.02
Family Name: DAC088S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): AD5308ARUZ; AD5308BRU-REEL7; AD5308ARU-REEL7; AD5318ARUZ-REEL7;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125 Product overview: DAC088S085CISQ/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC088S085CISQ/N
IC DAC 8BIT V-OUT 16WQFN
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 8BIT V-OUT 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC088S085CISQ/NOPB | 772402-DAC088S085CISQ/NOPB | DAC088S085CISQ/NOPBTR-ND | DAC088S085CISQ/NOPBCT-ND | DAC088S085CISQ/NOPBDKR-ND | 701-DAC088S085CISQ/NOPB | DAC088S085CISQ/NOPB | DAC088S085CISQ/NOPB | DAC088S085CISQ/NOPB |
| Product Name | DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC088S085CISQ/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1200 LSB |