The DAC084S085CIMM/NOPB is an 8-bit quad digital-to-analog converter (DAC) from Texas Instruments, designed for low-power applications. It operates from a single supply voltage ranging from 2.7 V to 5.5 V, consuming 1.1 mW at 3 V and 2.5 mW at 5 V. The device features rail-to-rail output, ensuring maximum output swing, and includes a power-on reset function that initializes the output to 0 V. It supports simultaneous output updating and has a 16-bit input shift register for controlling the outputs and modes of operation. The DAC084S085 is packaged in a compact 10-pin VSSOP or WSON format, making it suitable for space-constrained designs. It operates over an industrial temperature range of -40°C to +105°C, making it versatile for various applications, including battery-powered instruments and programmable voltage sources. The device also includes power-down modes, reducing power consumption to less than 1 µW. The serial interface is compatible with standard protocols such as SPI and QSPI, allowing for flexible integration into existing systems.
8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8-Bit 4-Ch SPI DAC, VSSOP, Rail-to-Rail Output, 1.1mW Product overview: DAC084S085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.1mW. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 1.1mW, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC084S085CIMM/N
Manufacturer: Texas Instruments
Win Source Part Number: 1166351-DAC084S085CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.14, +0.04 (Maximum)
Family Name: DAC084S085
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD5307ARU-REEL7; AD5305BRM-REEL; AD5305BRM-REEL7;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals, Industrial, Robotics
8 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
IC DAC 8BIT V-OUT 10VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC084S085CIMM/NOPB | DAC084S085CIMM/NOPBDKR-ND | DAC084S085CIMM/NOPBTR-ND | DAC084S085CIMM/NOPBCT-ND | 701-DAC084S085CIMM/NOPB | 1166351-DAC084S085CIMM/NOPB | DAC084S085CIMM/NOPB | DAC084S085CIMM/NOPB | DAC084S085CIMM/NOPB |
| Product Name | DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 1.1mW Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CIMM/NOPB | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1400 LSB |