Synchronous 4-Bit Binary Counter 16-SSOP -40 to 85
CY74FCT163T Synchronous 4-Bit Binary Counter
Manufacturer: Texas Instruments
Win Source Part Number: 080127-CY74FCT163CTQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
IC BINARY COUNTER 4-BIT 16SSOP
IC 4BIT BINARY COUNTER 16SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY74FCT163CTQCT | CY74FCT163CTQCT | 080127-CY74FCT163CTQCT | 296-14565-2-ND | CY74FCT163CTQCT | CY74FCT163CTQCT | CY74FCT163CTQCT |
| Product Name | CY74FCT163T Synchronous 4-Bit Binary Counter | Logic - Logic - Counters, Dividers - CY74FCT163CTQCT | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | ||||
| Package Type | SOIC,SSOP | SOP; SSOP; SSOP16 | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Logic Family | FCT | FCT | |||||
| Number of Stages (Bits) | 4 bits |