Texas Instruments CSD16409Q3 N-Channel NexFET™ Power MOSFET CSD16409Q3

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP package measuring 3.3 mm × 3.3 mm, designed for synchronous buck converter applications in networking, telecom, and computing systems. It has a drain-to-source voltage rating of 25 V, a continuous drain current of 15 A at TC = 25°C, and a pulsed drain current of 90 A. The gate-to-source threshold voltage is 2 V, with on-resistance of 6.2 mΩ at VGS = 10 V and 9.5 mΩ at VGS = 4.5 V. Total gate charge is 4 nC at 4.5 V, and gate-to-drain charge is 1 nC. Thermal resistance from junction to case is 3.5 °C/W. The device is avalanche rated with 72 mJ single-pulse energy, RoHS compliant, and operates from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP package measuring 3.3 mm × 3.3 mm, designed for synchronous buck converter applications in networking, telecom, and computing systems. It has a drain-to-source voltage rating of 25 V, a continuous drain current of 15 A at TC = 25°C, and a pulsed drain current of 90 A. The gate-to-source threshold voltage is 2 V, with on-resistance of 6.2 mΩ at VGS = 10 V and 9.5 mΩ at VGS = 4.5 V. Total gate charge is 4 nC at 4.5 V, and gate-to-drain charge is 1 nC. Thermal resistance from junction to case is 3.5 °C/W. The device is avalanche rated with 72 mJ single-pulse energy, RoHS compliant, and operates from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD16409Q3 N-Channel NexFET™ Power MOSFET - CSD16409Q3 - Texas Instruments
Dallas, TX, United States
CSD16409Q3 N-Channel NexFET™ Power MOSFET
CSD16409Q3
CSD16409Q3 N-Channel NexFET™ Power MOSFET CSD16409Q3
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
 - CSD16409Q3 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 60A I(D), 25V, 0.0124ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 60A I(D), 25V, 0.0124ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-CSD16409Q3
25V 60A MOSFET Transistor 278-CSD16409Q3
25V N-CH MOSFET, 60A, 8.2mR, SON, 150C Product overview: CSD16409Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16409Q3 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 60A, 8.2mR, SON, 150C Product overview: CSD16409Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16409Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16409Q3 - 013353-CSD16409Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16409Q3
013353-CSD16409Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16409Q3 013353-CSD16409Q3
Manufacturer: Texas Instruments Win Source Part Number: 013353-CSD16409Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 15A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 5.6nC @ 4.5V Max Input Capacitance: 800pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 17A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013353-CSD16409Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 5.6nC @ 4.5V
Max Input Capacitance: 800pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 17A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 296-24253-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24253-2-ND
Single FETs, MOSFETs 296-24253-2-ND
N-Channel 25V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24253-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24253-1-ND
Single FETs, MOSFETs 296-24253-1-ND
N-Channel 25V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24253-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24253-6-ND
Single FETs, MOSFETs 296-24253-6-ND
N-Channel 25V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16409Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16409Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16409Q3
MOSFET N-CH 25V 15A/60A 8VSON

MOSFET N-CH 25V 15A/60A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16409Q3 CSD16409Q3 278-CSD16409Q3 013353-CSD16409Q3 296-24253-2-ND CSD16409Q3 CSD16409Q3
Product Name CSD16409Q3 N-Channel NexFET™ Power MOSFET 25V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16409Q3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts 25 volts
rDS(on) 0.0124 ohms 0.0124 ohms
IDSS 90000 milliamps
QG 4 nC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 991336-DRV8886PWPR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers