The LP395 is a monolithic power transistor with integrated current, power, and thermal overload protection, designed for reliable operation as a lamp or solenoid driver. It is packaged in a TO-92 case with a maximum height of 5.34 mm and operates over a temperature range of −40°C to +125°C. The device provides a specified 100 mA output current, with a collector-to-emitter
Ultra Reliable Power Transistor 3-TO-92 -40 to 125
36V NPN BJT Transistor, TO-92, 100mA, -40°C to 125°C Product overview: LP395Z/NOPB from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 36V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LP395Z/NOPB can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 36V Through Hole TO-92-3
TRANS NPN 36V TO92-3
TRANS NPN 36V TO92-3
Bipolar Transistors - BJT ULTRA RELIABLE POWER TRANSISTOR
IC, TRANS PWR ULTRA RELBLE TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:36V; Transition Frequency ft:-; Power Dissipation Pd:-; DC Collector Current:100mA; DC Current Gain hFE:-; Transistor Case Style:TO-92; No.RoHS Compliant: Yes
BIPOLAR TRANSISTOR, THROUGH HOLE MOUNT, CASE: TO-92-3, TRANSISTOR POLARITY: NPN, SINGLE CONFIGURATION, EMITTER VOLTAGE: 20-36 V, MAX. DC COLLECTOR CURRENT: 130 MA, CONTINUOUS COLLECTOR CURRENT: 45 MA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | LP395Z/NOPB | 276-LP395Z/NOPB | LP395Z/NOPB-ND | LP395Z/NOPB | LP395Z/NOPB | LP395Z/NOPB | 28AH3761 | 47461594 |
| Product Name | LP395 Ultra Reliable Power Transistor | 36V 100mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Ic, Trans Pwr Ultra Relble To-92; Transistor Polarity Texas Instruments | Transistor |
| Polarity | NPN | NPN | NPN; NPN | |||||
| IC(max) | 100 milliamps | |||||||
| VCEO | 36 volts | 36 volts | 36 volts | |||||
| VCBO | 36 volts |