Texas Instruments CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A CSD18503Q5AT

Description
40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP
Request a Quote
Description
40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for DC-DC conversion and synchronous rectification. It has a maximum drain-to-source voltage of 40 V, a gate-to-source voltage of ±20 V, and a continuous drain current of 19 A at 25°C. The drain-to-source on-resistance is 3.4 mΩ at 10 V gate drive and 4.7 mΩ at 4.5 V gate drive. The device is avalanche rated with a single-pulse energy of 157 mJ and operates from -55°C to 150°C. It meets RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

40 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for DC-DC conversion and synchronous rectification. It has a maximum drain-to-source voltage of 40 V, a gate-to-source voltage of ±20 V, and a continuous drain current of 19 A at 25°C. The drain-to-source on-resistance is 3.4 mΩ at 10 V gate drive and 4.7 mΩ at 4.5 V gate drive. The device is avalanche rated with a single-pulse energy of 157 mJ and operates from -55°C to 150°C. It meets RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Dallas, TX, United States
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A
CSD18503Q5AT
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A CSD18503Q5AT
40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP

40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP

Buy Now Datasheet
Single FETs, MOSFETs - 296-48513-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48513-1-ND
Single FETs, MOSFETs 296-48513-1-ND
N-Channel 40V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48513-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48513-2-ND
Single FETs, MOSFETs 296-48513-2-ND
N-Channel 40V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48513-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48513-6-ND
Single FETs, MOSFETs 296-48513-6-ND
N-Channel 40V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5AT - 867359-CSD18503Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5AT
867359-CSD18503Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5AT 867359-CSD18503Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 867359-CSD18503Q5AT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18503 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-48513-6, 296-48513-2, 296-48513-1, CSD18503Q5AT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 867359-CSD18503Q5AT
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18503
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-48513-6, 296-48513-2, 296-48513-1, CSD18503Q5AT-ND

Buy Now Datasheet
Singapore, Singapore
40V 4.3mOhm MOSFET Transistor
278-CSD18503Q5AT
40V 4.3mOhm MOSFET Transistor 278-CSD18503Q5AT
40V, N ch NexFET MOSFET™, single SON5x6, 4.3mOhm 8-VSONP -55 to 150 Product overview: CSD18503Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18503Q5AT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 4.3mOhm 8-VSONP -55 to 150 Product overview: CSD18503Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18503Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18503Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18503Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18503Q5AT
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18503Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18503Q5AT
Single FETs, MOSFETs CSD18503Q5AT
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site Datasheet
Trans MOSFET N-CH 40V 19A 8-Pin VSONP T/R - 815-CSD18503Q5AT - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 40V 19A 8-Pin VSONP T/R
815-CSD18503Q5AT
Trans MOSFET N-CH 40V 19A 8-Pin VSONP T/R 815-CSD18503Q5AT
Trans MOSFET N-CH 40V 19A 8-Pin VSONP T/R

Trans MOSFET N-CH 40V 19A 8-Pin VSONP T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V CSD18503Q5A 8-VSONP

MOSFET 40V CSD18503Q5A 8-VSONP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18503Q5AT 296-48513-1-ND 867359-CSD18503Q5AT 278-CSD18503Q5AT CSD18503Q5AT CSD18503Q5AT 815-CSD18503Q5AT CSD18503Q5AT
Product Name CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5AT 40V 4.3mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Trans MOSFET N-CH 40V 19A 8-Pin VSONP T/R MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
rDS(on) 0.0062 ohms 0.0062 ohms
IDSS 124000 milliamps 100000 milliamps
QG 26 nC
Unlock Full Specs
to access all available technical data