Texas Instruments PMIC - PMIC - Display Drivers - COP472WM-3/NOPB COP472WM-3/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 136834-COP472WM-3/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 36 Segment Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136834-COP472WM-3/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 36 Segment Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - COP472WM-3/NOPB - 136834-COP472WM-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - COP472WM-3/NOPB
136834-COP472WM-3/NOPB
PMIC - PMIC - Display Drivers - COP472WM-3/NOPB 136834-COP472WM-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136834-COP472WM-3/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 36 Segment Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 136834-COP472WM-3/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 36 Segment
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - COP472WM-3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
COP472WM-3/NOPB
Display Drivers COP472WM-3/NOPB
LCD Driver 20-SOIC

LCD Driver 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 136834-COP472WM-3/NOPB COP472WM-3/NOPB
Product Name PMIC - PMIC - Display Drivers - COP472WM-3/NOPB Display Drivers
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Unbuffered inverter - 74AHC1GU04GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details