Rochester Electronics Operational Amplifier IC AD8567ACP-REEL

Description
IC GP OPAMP 4 CIRCUIT 16LFCSP Product overview: AD8567ACP-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8567ACP-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GP OPAMP 4 CIRCUIT 16LFCSP Product overview: AD8567ACP-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8567ACP-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-AD8567ACP-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-AD8567ACP-REEL
Operational Amplifier IC 687-AD8567ACP-REEL
IC GP OPAMP 4 CIRCUIT 16LFCSP Product overview: AD8567ACP-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8567ACP-REEL can be used for catalog matching and distributor lookup.

IC GP OPAMP 4 CIRCUIT 16LFCSP Product overview: AD8567ACP-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8567ACP-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL - 859766-AD8567ACP-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL
859766-AD8567ACP-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL 859766-AD8567ACP-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859766-AD8567ACP-REE L Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-VQ (4x4) Package: Bulk Package: 16-VQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8567ACP-REEL, 2156-AD8567ACP-REEL- ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859766-AD8567ACP-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-VQ (4x4)
Package: Bulk
Package: 16-VQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-VQ (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8567ACP-REEL, 2156-AD8567ACP-REEL-ADTR-ND

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8567ACP-REEL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8567ACP-REEL
IC OPAMP GP R-R 5MHZ 16LFCSP

IC OPAMP GP R-R 5MHZ 16LFCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-AD8567ACP-REEL 859766-AD8567ACP-REEL AD8567ACP-REEL
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-7704301VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2412952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details