Texas Instruments CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081PWR

Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWR - Texas Instruments
Dallas, TX, United States
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver
CDCVF25081PWR
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081PWR
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85

1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85

Buy Now Datasheet
 - CDCVF25081PWR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 25081 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

PLL Based Clock Driver, 25081 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWR
013033-CDCVF25081PWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWR 013033-CDCVF25081PWR
Manufacturer: Texas Instruments Win Source Part Number: 013033-CDCVF25081PWR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013033-CDCVF25081PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-12271-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12271-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12271-6-ND
"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-12271-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12271-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12271-1-ND
"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-12271-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12271-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12271-2-ND
"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCVF25081PWR
TSSOP Clock and Timing IC 728-CDCVF25081PWR
Zero Delay Buffer 8-Out Single-Ended 16-Pin TSSOP T/R Product overview: CDCVF25081PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081PWR can be used for catalog matching and distributor lookup.

Zero Delay Buffer 8-Out Single-Ended 16-Pin TSSOP T/R Product overview: CDCVF25081PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWR
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWR
PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWR
IC 1:8 3.3V PLL CLK-DRVR 16TSSOP

IC 1:8 3.3V PLL CLK-DRVR 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWR
IC PLL CLOCK DRIVER 16TSSOP

IC PLL CLOCK DRIVER 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCVF25081PWR CDCVF25081PWR 013033-CDCVF25081PWR 296-12271-6-ND 728-CDCVF25081PWR CDCVF25081PWR CDCVF25081PWR CDCVF25081PWR
Product Name CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWR Clock Generators, PLLs, Frequency Synthesizers TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver; Clock Generator Clock Driver Clock Generator Yes with Bypass; Clock Generator
Package Type SOIC,TSSOP SOP; SSOP Surface Mount; 16-TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tape and Reel Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 60 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data