Texas Instruments CDCV855 1:4 DDR PLL Clock Driver CDCV855PWR

Description
1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWR - Texas Instruments
Dallas, TX, United States
CDCV855 1:4 DDR PLL Clock Driver
CDCV855PWR
CDCV855 1:4 DDR PLL Clock Driver CDCV855PWR
1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70

1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
180MHz 2.5V TSSOP Clock and Timing IC
728-CDCV855PWR
180MHz 2.5V TSSOP Clock and Timing IC 728-CDCV855PWR
1:4 DDR PLL Clock Buffer, 180MHz, 2.5V, TSSOP Product overview: CDCV855PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855PWR can be used for catalog matching and distributor lookup.

1:4 DDR PLL Clock Buffer, 180MHz, 2.5V, TSSOP Product overview: CDCV855PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-12200-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12200-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12200-1-ND
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-12200-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12200-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12200-2-ND
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWR
013025-CDCV855PWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWR 013025-CDCV855PWR
Manufacturer: Texas Instruments Win Source Part Number: 013025-CDCV855PWR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 180MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013025-CDCV855PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 180MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855PWR
IC PLL CLOCK DRIVER 28TSSOP

IC PLL CLOCK DRIVER 28TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855PWR
IC 1:4 DDR PLL CLK-DRVR 28-TSSOP

IC 1:4 DDR PLL CLK-DRVR 28-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV855PWR
Clock Generators, PLLs, Frequency Synthesizers CDCV855PWR
PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV855PWR 728-CDCV855PWR 296-12200-1-ND 013025-CDCV855PWR CDCV855PWR CDCV855PWR CDCV855PWR
Product Name CDCV855 1:4 DDR PLL Clock Driver 180MHz 2.5V TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PWR Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Yes with Bypass; Clock Generator Clock Generator Clock Driver
Features / Standards RoHS RoHS Lead-Free RoHS
Package Type Tape and Reel Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 28-TSSOP SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
Frequency 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
4 suppliers