Texas Instruments CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DBR

Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBR - Texas Instruments
Dallas, TX, United States
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface
CDC319DBR
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DBR
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

Buy Now Datasheet
 - CDC319DBR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 319 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Low Skew Clock Driver, 319 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-6692-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6692-2-ND
Clock Buffers, Drivers 296-6692-2-ND
"Clock Fanout Buffer (Distribution), Data IC 1:10 100MHz 28-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution), Data IC 1:10 100MHz 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBR - 100320-CDC319DBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBR
100320-CDC319DBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBR 100320-CDC319DBR
Manufacturer: Texas Instruments Win Source Part Number: 100320-CDC319DBR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Data Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100320-CDC319DBR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC319DBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC319DBR
Clock/Timing - Clock Buffers, Drivers CDC319DBR
IC CLK BUFFER 1:10 100MHZ 28SSOP

IC CLK BUFFER 1:10 100MHZ 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC319DBR CDC319DBR 296-6692-2-ND 100320-CDC319DBR CDC319DBR
Product Name CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL, TTL CMOS LVTTL TTL; LVTTL, TTL
Package Type SSOP SOP; SSOP Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; 28-SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details