Texas Instruments CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877RHAT

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCU877 is a 1.8-V phase-locked loop clock driver designed for DDR2 SDRAM applications, distributing one differential clock input to ten differential clock outputs and one feedback output pair. It is available in a 40-pin VQFN package with a 6.0 mm × 6.0 mm body size and 0.5 mm pitch. The device operates from -40°C to 85°C, supports clock frequencies from 10 MHz to 400 MHz, and meets the JESD82-8 PLL standard for PC2-3200/4300. It features low cycle-cycle jitter of 30 ps, low output skew of 35 ps, and low period jitter of 20 ps. The device includes fail-safe inputs and supports spread spectrum clocking for reduced EMI.

Datasheet Summary
Powered by GS/AI

The CDCU877 is a 1.8-V phase-locked loop clock driver designed for DDR2 SDRAM applications, distributing one differential clock input to ten differential clock outputs and one feedback output pair. It is available in a 40-pin VQFN package with a 6.0 mm × 6.0 mm body size and 0.5 mm pitch. The device operates from -40°C to 85°C, supports clock frequencies from 10 MHz to 400 MHz, and meets the JESD82-8 PLL standard for PC2-3200/4300. It features low cycle-cycle jitter of 30 ps, low output skew of 35 ps, and low period jitter of 20 ps. The device includes fail-safe inputs and supports spread spectrum clocking for reduced EMI.

Suppliers

Company
Product
Description
Supplier Links
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877RHAT - Texas Instruments
Dallas, TX, United States
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877RHAT
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877RHAT
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

Buy Now Datasheet
 - CDCU877RHAT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40

PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40

Supplier's Site Datasheet
Singapore, Singapore
VQFN Clock and Timing IC
763-CDCU877RHAT
VQFN Clock and Timing IC 763-CDCU877RHAT
Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCU877RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877RHAT can be used for catalog matching and distributor lookup.

Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCU877RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877RHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 296-18645-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-18645-2-ND
Application Specific Clock/Timing 296-18645-2-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Application Specific Clock/Timing - 296-18645-6-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-18645-6-ND
Application Specific Clock/Timing 296-18645-6-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Application Specific Clock/Timing - 296-18645-1-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-18645-1-ND
Application Specific Clock/Timing 296-18645-1-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877RHAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877RHAT
Clock/Timing - Application Specific CDCU877RHAT
IC PLL CLOCK DRIVER 1.8V 40VQFN

IC PLL CLOCK DRIVER 1.8V 40VQFN

Supplier's Site Datasheet
IC PLL CLOCK DRIVER 1.8V 40VQFN - 815-CDCU877RHAT - Utmel Electronic Limited
Hong Kong, China
IC PLL CLOCK DRIVER 1.8V 40VQFN
815-CDCU877RHAT
IC PLL CLOCK DRIVER 1.8V 40VQFN 815-CDCU877RHAT
IC PLL CLOCK DRIVER 1.8V 40VQFN

IC PLL CLOCK DRIVER 1.8V 40VQFN

Supplier's Site
Application Specific Clock/Timing - CDCU877RHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877RHAT
Application Specific Clock/Timing CDCU877RHAT
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCU877RHAT CDCU877RHAT 763-CDCU877RHAT 296-18645-2-ND CDCU877RHAT 815-CDCU877RHAT CDCU877RHAT
Product Name CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications VQFN Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific IC PLL CLOCK DRIVER 1.8V 40VQFN Application Specific Clock/Timing
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Generator Clock Driver Clock Driver
Package Type BGA MICROSTAR JUNIOR,VQFN Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCEL937 Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL937PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers