2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85
10-Output 180MHz PLL Clock Driver, 2.5V SSTL-2, TSSOP Product overview: CDCV857ADGG from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857ADGG can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160700-CDCV857ADGG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC PLL CLOCK DRIVER 48TSSOP
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV857ADGG | 728-CDCV857ADGG | 296-11575-5-ND | 1160700-CDCV857ADGG | CDCV857ADGG | CDCV857ADGG |
| Product Name | CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications | 180MHz 2.5V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGG | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Driver | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | ||
| Package Type | Rail/Tube | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | SSOP | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Frequency | 180 MHz | 180 MHz | 180 MHz |