2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85
2.5-V SSTL-II phase-lock loop clock driver for double data-rate synchronous DRAM applications 48-TSSOP 0 to 85 Product overview: CDCV857ADGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857ADGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 125979-CDCV857ADGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 180MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
"PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
IC SSTL-II PLL CLK-DRVR 48-TSSOP
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV857ADGGR | 728-CDCV857ADGGR | 125979-CDCV857ADGGR | 296-11575-2-ND | CDCV857ADGGR | CDCV857ADGGR | CDCV857ADGGR |
| Product Name | CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Package Type | Tape and Reel | Surface Mount; 48-TSSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Frequency | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |