Texas Instruments CDCV855 1:4 DDR PLL Clock Driver CDCV855IPW

Description
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85
Request a Quote
Description
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCV855IPW is a 2.5-V phase-locked loop clock driver in a 28-pin TSSOP package, designed to distribute a differential clock input to four differential clock outputs and one feedback output, with support for spread spectrum clocking and low-jitter operation. It operates from 60 MHz to 180 MHz, enters low-power mode when input frequency falls below 20 MHz or PWRDWN is low, and consumes less than 200 µA quiescent current. The device is characterized for industrial temperature range from -40°C to 85°C and uses a dual 2.5-V supply with dedicated analog and digital rails. Feedback pins synchronize outputs to the input clock. The package is 28-pin TSSOP with dimensions compatible with standard board layouts.

Datasheet Summary
Powered by GS/AI

The CDCV855IPW is a 2.5-V phase-locked loop clock driver in a 28-pin TSSOP package, designed to distribute a differential clock input to four differential clock outputs and one feedback output, with support for spread spectrum clocking and low-jitter operation. It operates from 60 MHz to 180 MHz, enters low-power mode when input frequency falls below 20 MHz or PWRDWN is low, and consumes less than 200 µA quiescent current. The device is characterized for industrial temperature range from -40°C to 85°C and uses a dual 2.5-V supply with dedicated analog and digital rails. Feedback pins synchronize outputs to the input clock. The package is 28-pin TSSOP with dimensions compatible with standard board layouts.

Suppliers

Company
Product
Description
Supplier Links
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPW - Texas Instruments
Dallas, TX, United States
CDCV855 1:4 DDR PLL Clock Driver
CDCV855IPW
CDCV855 1:4 DDR PLL Clock Driver CDCV855IPW
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85

1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCV855IPW
TSSOP Clock and Timing IC 728-CDCV855IPW
Zero Delay Buffer 4-Out Differential 28-Pin TSSOP Tube Product overview: CDCV855IPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855IPW can be used for catalog matching and distributor lookup.

Zero Delay Buffer 4-Out Differential 28-Pin TSSOP Tube Product overview: CDCV855IPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-14305-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-14305-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-14305-5-ND
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1051680-CDCV855IPW
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1051680-CDCV855IPW
Win Source Part Number: 1051680-CDCV855IPW Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: PLL Clock Driver Package: Tube Frequency - Max: 180MHz Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.3V ~ 2.7V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CDCV855PW; CDCV855PWR; CDCV855PWG4; 5V2310PGGI; 5V2310PGGI8; 5PB1110PGGI; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -CDCV855IPWG4-NDR,21 56-CDCV855IPW,296-14 305-5,296-14305-5-ND R,-296-14305-5,-CDCV 855IPWG4,-CDCV855IPW -NDR,TEXTISCDCV855IP W,-296-14305-5-ND Base Product Number: CDCV855 Product Status: Not For New Designs

Win Source Part Number: 1051680-CDCV855IPW
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Driver
Package: Tube
Frequency - Max: 180MHz
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CDCV855PW; CDCV855PWR; CDCV855PWG4; 5V2310PGGI; 5V2310PGGI8; 5PB1110PGGI;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -CDCV855IPWG4-NDR,2156-CDCV855IPW,296-14305-5,296-14305-5-NDR,-296-14305-5,-CDCV855IPWG4,-CDCV855IPW-NDR,TEXTISCDCV855IPW,-296-14305-5-ND
Base Product Number: CDCV855
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855IPW
IC PLL CLOCK DRIVER 28TSSOP

IC PLL CLOCK DRIVER 28TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPW
Clock Generators, PLLs, Frequency Synthesizers CDCV855IPW
PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPW
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855IPW
IC 1:4 DDR PLL CLK-DRVR 28-TSSOP

IC 1:4 DDR PLL CLK-DRVR 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV855IPW 728-CDCV855IPW 296-14305-5-ND 1051680-CDCV855IPW CDCV855IPW CDCV855IPW CDCV855IPW
Product Name CDCV855 1:4 DDR PLL Clock Driver TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator PLL Clock Driver; Clock Generator Clock Driver Clock Generator
Features / Standards RoHS RoHS Lead-Free RoHS
Package Type Rail/Tube Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 28-TSSOP (0.173", 4.40mm Width) Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Frequency 180 MHz 180 MHz 180 MHz 1 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V1RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
8 suppliers