The CD74HC4046A is a high-speed CMOS phase-locked loop with a voltage-controlled oscillator, designed for frequency synthesis, modulation, and signal conditioning applications. It is available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C. The device operates with a supply voltage of 2V to 6V for the VCO section and 2V to 6V for the digital section. It features three phase comparators, an inhibit input for low-power standby, and a demodulator output. The VCO supports frequencies up to 18MHz at 5V and maintains minimal frequency drift. The part is compliant with JEDEC standard 7 and offers high noise immunity with 30% of VCC for both low and high input levels.
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL W/VCO 16-SOIC
IC PHASE LOCK LOOP 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD74HC4046AM96E4 | CD74HC4046AM96E4-ND | CD74HC4046AM96E4 | CD74HC4046AM96E4 | CD74HC4046AM96E4 |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |