High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160325-CD74HC7046AM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
TEXAS INSTRUMENTS CD74HC7046AM LOGIC, PLL W/VCO/LOCK DETECT, 16SOIC
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL W/VCO/LOCK DETECT 16-SOIC
IC PHASE LOCK LOOP 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD74HC7046AM | 1160325-CD74HC7046AM | 296-9238-5-ND | 815-CD74HC7046AM | CD74HC7046AM | CD74HC7046AM | CD74HC7046AM |
| Product Name | CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC7046AM | Clock Generators, PLLs, Frequency Synthesizers | TEXAS INSTRUMENTS CD74HC7046AM LOGIC, PLL W/VCO/LOCK DETECT, 16SOIC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | PDIP,SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154, 3.90mm Width) | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |