Texas Instruments CDC391 1-To-6 Clock Driver With Selectable Polarity CDC391DR

Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote Datasheet
Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DR - Texas Instruments
Dallas, TX, United States
CDC391 1-To-6 Clock Driver With Selectable Polarity
CDC391DR
CDC391 1-To-6 Clock Driver With Selectable Polarity CDC391DR
1-To-6 Clock Driver With Selectable Polarity 16-SOIC

1-To-6 Clock Driver With Selectable Polarity 16-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - CDC391DR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC391DR-ND
Clock Buffers, Drivers CDC391DR-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC391DR
117415-CDC391DR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC391DR 117415-CDC391DR
Manufacturer: Texas Instruments Win Source Part Number: 117415-CDC391DR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117415-CDC391DR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC391DR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC391DR
Clock/Timing - Clock Buffers, Drivers CDC391DR
IC CLK BUFFER 1:6 100MHZ 16SOIC

IC CLK BUFFER 1:6 100MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC391DR CDC391DR-ND 117415-CDC391DR CDC391DR
Product Name CDC391 1-To-6 Clock Driver With Selectable Polarity Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC391DR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface TTL; TTL TTL TTL; TTL
Package Type SOIC Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Clock and Timing IC - 690-BQ3285LCS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
View Details
4 suppliers
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers