Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143301-CDC421A100RGE
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): CDC421A100RGER;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
100MHz Crystal Clock Generator, 3.3V, VQFN EP, Gold Product overview: CDC421A100RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A100RGET can be used for catalog matching and distributor lookup.
Clock Generator, 100MHz, CMOS, PQCC24
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLK GEN 100.00MHZ 3.3V 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A100RGET | 143301-CDC421A100RGET | 296-24584-1-ND | 728-CDC421A100RGET | CDC421A100RGET | CDC421A100RGET | CDC421A100RGET | CDC421A100RGET |
| Product Name | CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A100RGET | Clock Generators, PLLs, Frequency Synthesizers | 100MHz 3.3V VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | CMOS | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | VQFN | Surface Mount; 24-VQFN (4x4) | Surface Mount; 24-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |