Clock Driver with Optional Spread-Spectrum Clocking 8-TSSOP -40 to 85
"Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1028787-CDCS501PWR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Clock Driver with Optional Spread-Spectrum Clocking 8-TSSOP -40 to 85 Product overview: CDCS501PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCS501PWR can be used for catalog matching and distributor lookup.
IC CLOCK GEN/BUFFER SSC 8TSSOP
IC SS CLOCK DRIVER 8TSSOP
Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCS501PWR | 296-24443-2-ND | 1028787-CDCS501PWR | 728-CDCS501PWR | CDCS501PWR | CDCS501PWR | CDCS501PWR |
| Product Name | CDCS501 Clock Driver with Optional Spread-Spectrum Clocking | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCS501PWR | TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Generator | No; Clock Generator | Clock Driver | |
| Package Type | TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 8-TSSOP | Tape and Reel | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz |