3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1028810-CDCVF2509APW
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 175MHz
Alternative Parts (Cross-Reference): CDCVF2509APWR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PLL Based Clock Driver, 2509 Series, 9 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
Clock Buffer/Driver, 9-Out, 175MHz, LVTTL, 3.3V, TSSOP Product overview: CDCVF2509APW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 175MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2509APW can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC 3.3V PLL CLK-DRVR 24-TSSOP
IC PLL CLOCK DRIVER 24TSSOP
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLK-DRVR 24-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2509APW | 1028810-CDCVF2509APW | CDCVF2509APW | 728-CDCVF2509APW | 296-18406-5-ND | CDCVF2509APW | CDCVF2509APW | CDCVF2509APW | CDCVF2509APW |
| Product Name | CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APW | 175MHz 3.3V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Generator | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | |
| Package Type | TSSOP | Surface Mount; 24-TSSOP | SOP; SSOP | Rail/Tube | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz |