Texas Instruments CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider CDCP1803MRGETEP

Description
Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider 24-VQFN -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider 24-VQFN -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider - CDCP1803MRGETEP - Texas Instruments
Dallas, TX, United States
CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider
CDCP1803MRGETEP
CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider CDCP1803MRGETEP
Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider 24-VQFN -55 to 125

Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider 24-VQFN -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCP1803MRGETEP
Product Name CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - CD4011 - 240303-CD4011 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
View Details
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BD - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMT - Texas Instruments
Specs
Number of Stages (Bits) 12 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers