Texas Instruments CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface CDCV850DGGRG4

Description
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGGRG4 - Texas Instruments
Dallas, TX, United States
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface
CDCV850DGGRG4
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface CDCV850DGGRG4
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85

2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGRG4 - 039874-CDCV850DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGRG4
039874-CDCV850DGGRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGRG4 039874-CDCV850DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 039874-CDCV850DGGRG4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 140MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 039874-CDCV850DGGRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 140MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Industrial

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV850DGGRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV850DGGRG4
IC PLL CLOCK DRVR 2.5V 48TSSOP

IC PLL CLOCK DRVR 2.5V 48TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV850DGGRG4
Clock Generators, PLLs, Frequency Synthesizers CDCV850DGGRG4
PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV850DGGRG4 039874-CDCV850DGGRG4 CDCV850DGGRG4 CDCV850DGGRG4
Product Name CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGRG4 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Generator Clock Driver
Package Type TSSOP Surface Mount; 48-TSSOP Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 140 MHz 140 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Clock and Timing IC - 728-CDCE925R08PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers