Texas Instruments CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040E

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040E - Texas Instruments
Dallas, TX, United States
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HC4040E
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040E
High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-25993-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25993-5-ND
Counters, Dividers 296-25993-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4040E - 079904-CD74HC4040E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4040E
079904-CD74HC4040E
Logic - Logic - Counters, Dividers - CD74HC4040E 079904-CD74HC4040E
Manufacturer: Texas Instruments Win Source Part Number: 079904-CD74HC4040E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079904-CD74HC4040E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HC4040E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Counters, Dividers - CD74HC4040E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4040E
Counters, Dividers CD74HC4040E
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD74HC4040E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4040E
Logic - Counters, Dividers CD74HC4040E
IC 12-ST BINARY COUNTER 16DIP

IC 12-ST BINARY COUNTER 16DIP

Supplier's Site Datasheet
Logic, 12-St Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8687 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 12-St Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8687
Logic, 12-St Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8687
LOGIC, 12-ST BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, 12-ST BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HC4040E - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD74HC4040E
Counters, Dividers CD74HC4040E
IC 12-ST BINARY COUNTER 16DIP

IC 12-ST BINARY COUNTER 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4040E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4040E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4040E
IC BINARY COUNTER 12-BIT 16DIP

IC BINARY COUNTER 12-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4040E 296-25993-5-ND 079904-CD74HC4040E CD74HC4040E CD74HC4040E CD74HC4040E 36AJ8687 CD74HC4040E CD74HC4040E
Product Name CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4040E Counters, Dividers Logic - Counters, Dividers Logic, 12-St Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SO,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm) DIP DIP; 16-DIP (0.300", 7.62mm)
Logic Family HC CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74F160ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details
2 suppliers
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers