Texas Instruments CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider CDCLVD1213RGTT

Description
Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider - CDCLVD1213RGTT - Texas Instruments
Dallas, TX, United States
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider
CDCLVD1213RGTT
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider CDCLVD1213RGTT
Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85

Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCLVD1213RGTT
Product Name CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider
Clock Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024M - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
7 suppliers
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
7 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers