The CDCEL925 is a programmable clock generator with two PLLs, capable of producing up to five LVCMOS clock outputs up to 230 MHz from a single input, with integrated VCXO and spread-spectrum clocking for EMI reduction. It operates from a 1.8 V supply, supports in-system programming via I²C, and includes three programmable control inputs for dynamic clock selection or output control. The device is packaged in a 16-pin TSSOP measuring 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 85°C.
Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 16-TSSOP -40 to 85
"Clock/Frequency Synthesizer IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK/FREQ SYNTH 16TSSOP
IC 2PLL VCXO CLK SYNTH 16-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCEL925PWRG4 | CDCEL925PWRG4-ND | CDCEL925PWRG4 | CDCEL925PWRG4 |
| Product Name | CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz |