CMOS Micropower Phase-Locked Loop 16-TSSOP -55 to 125
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 849345-CD4046BPW
Features: IC 1
Package: Tube
Family Name: CD4046
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32888-5, CD4046BPW-ND, CD4046BPWE4, CD4046BPWE4-ND, CD4046BPWG4, CD4046BPWG4-ND
PLL IC, CMOS, 2.4MHz, 18V, -55°C to 125°C, TSSOP Product overview: CD4046BPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 18V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.4MHz, 18V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BPW can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 2.4MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC PHASE-LOCK LOOP MCPWR 16TSSOP
IC PHASE LOCK LOOP 16TSSOP
LOGIC, PHASE-LOCK LOOP MCPWR 16TSSOP; Frequency:2.4MHz; PLL Type:Frequency Synthesis; No. of Pins:16Pins; PLL Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD4046BPW | 296-32888-5-ND | 849345-CD4046BPW | 728-CD4046BPW | CD4046BPW | CD4046BPW | CD4046BPW | 36AJ8530 |
| Product Name | CD4046B CMOS Micropower Phase-Locked Loop | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BPW | 2.4MHz 18V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Logic, Phase-Lock Loop Mcpwr 16Tssop; Frequency Texas Instruments |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||||
| Package Type | PDIP,SO,TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP | ||
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |||
| Frequency | 8 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz |