Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 709885-CDCEL913PWRG4
Packaging: Tape and Reel
Type: PLL Clock Synthesizer
Mounting Style: SMD
Frequency - Max: 230MHz
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: CDCEL913
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 1.9V
"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85 Product overview: CDCEL913PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL913PWRG4 can be used for catalog matching and distributor lookup.
PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC 1-PLL VCXO CLK SYNTH 14-TSSOP
IC PLL CLOCK SYNTHESIZER 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CDCEL913PWRG4 | 709885-CDCEL913PWRG4 | CDCEL913PWRG4-ND | 728-CDCEL913PWRG4 | CDCEL913PWRG4 | CDCEL913PWRG4 | CDCEL913PWRG4 |
| Product Name | CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PWRG4 | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |