The CDCE913 is a programmable, single-PLL clock synthesizer that generates up to three LVCMOS output clocks from a single input frequency, supporting frequencies up to 230 MHz. It operates from a 1.8-V supply and features an integrated PLL with a typical period jitter of 50 ps, spread-spectrum clocking for EMI reduction, and nonvolatile EEPROM for in-system programming via a 2-wire serial interface. The device supports input from an external crystal (8 MHz to 32 MHz) or an LVCMOS clock signal up to 160 MHz, and includes three user-programmable control inputs for frequency switching or output enable. Its output supply voltage is selectable for 2.5 V or 3.3 V. Packaged in a 14-pin TSSOP measuring 5 mm × 6.4 mm, it operates over a temperature range of -40°C to 85°C.
Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85
Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85 Product overview: CDCE913PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE913PWRG4 can be used for catalog matching and distributor lookup.
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160612-CDCE913PWRG4
Packaging: Reel - TR
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: CDCE913
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): CDCE913PW; CDCE913PWG4;
Introduction Date: September 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC SS CLOCK DRIVER 14TSSOP
IC PROG PLL VCXO CLK SYN 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE913PWRG4 | 728-CDCE913PWRG4 | CDCE913PWRG4-ND | 1160612-CDCE913PWRG4 | CDCE913PWRG4 | CDCE913PWRG4 | CDCE913PWRG4 |
| Product Name | CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWRG4 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Tape and Reel | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 3.6 volts | 1.7 to 1.9 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | ||
| Frequency | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |