High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160324-CD74HC7046AE
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300"", 7.62mm)"
IC PHASE LOCK LOOP 16DIP
IC PLL W/VCO/LOCK DETECT 16-DIP
PLL WITH VCO, 18MHZ, 16-DIP; PLL Type:Frequency Synthesis; Frequency:38MHz; No. of Pins:16Pins; PLL Case Style:DIP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:-RoHS Compliant: Yes
LOGIC, PLL W/VCO/LOCK DETECT, 16DIP; Frequency:38MHz; PLL Type:Frequency Synthesis; No. of Pins:16Pins; PLL Case Style:DIP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)
TEXAS INSTRUMENTS CD74HC7046AE LOGIC, PLL W/VCO/LOCK DETECT, 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
| Product Number | CD74HC7046AE | 1160324-CD74HC7046AE | 296-9237-5-ND | CD74HC7046AE | CD74HC7046AE | 67K0160 | 36AJ8715 | CD74HC7046AE | 815-CD74HC7046AE |
| Product Name | CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC7046AE | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll With Vco, 18Mhz, 16-Dip; Pll Type Texas Instruments | Logic, Pll W/vco/lock Detect, 16Dip; Frequency Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers | TEXAS INSTRUMENTS CD74HC7046AE LOGIC, PLL W/VCO/LOCK DETECT, 16DIP |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||||
| Package Type | PDIP,SOIC | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) | ||||
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |