Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85
Clock Generator 8MHz to 160MHz-IN 230MHz-OUT Automotive 14-Pin TSSOP T/R Product overview: CDCEL913IPWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8MHz, 160MHz, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 8MHz, 160MHz, 230MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL913IPWRQ1 can be used for catalog matching and distributor lookup.
Video Clock Generator, 230MHz, CMOS, PDSO14
"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
IC 1PLL VCXO CLK SYNTH 14TSSOP
IC PLL CLOCK SYNTHESIZER 14TSSOP
PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CDCEL913IPWRQ1 | 728-CDCEL913IPWRQ1 | CDCEL913IPWRQ1 | 296-25642-2-ND | CDCEL913IPWRQ1 | CDCEL913IPWRQ1 | CDCEL913IPWRQ1 |
| Product Name | CDCEL913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Automotive 8MHz 160MHz 230MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | LVCMOS | CMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | TSSOP | TSSOP | SOP; SSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 1.8 to 3.3 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |