Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70
"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Clock Generator 1MHz to 167MHz-IN 167MHz-OUT 20-Pin TSSOP Tube Product overview: CDCE906PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 167MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 167MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE906PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012993-CDCE906PW
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Family Name: CDCE906
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 167MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): CY27EE16ZEC-300; CY27EE16FZXECT; CY27EE16ZEC-XXX; CY27EE16ZEC-XXXT;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 20TSSOP
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CDCE906PW | 296-20675-5-ND | 728-CDCE906PW | 012993-CDCE906PW | CDCE906PW | CDCE906PW | CDCE906PW |
| Product Name | CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider | Clock Generators, PLLs, Frequency Synthesizers | 1MHz 167MHz TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PW | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 20-TSSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 167 MHz | 167 MHz | 167 MHz | 167 MHz | 167 MHz | 167 MHz |