Precision Clock Distributor with Integrated PLL 48-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 138162-LMK02000ISQ/N
Packaging: Reel - TR
Type: Clock Conditioner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Clock Generator, 800MHz, CMOS
Clock Generator, 800MHz, CMOS
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
Precision Clock Distributor with Integrated PLL 48-WQFN -40 to 85 Product overview: LMK02000ISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK02000ISQ/NOPB
IC CLOCK CONDITIONER PREC 48WQFN
IC CLOCK COND 48WQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | LMK02000ISQ/NOPB | 138162-LMK02000ISQ/NOPB | LMK02000ISQ/NOPB | LMK02000ISQ/NOPBCT-ND | 728-LMK02000ISQ/NOPB | LMK02000ISQ/NOPB | LMK02000ISQ/NOPB |
| Product Name | LMK02000 Precision Clock Distributor with Integrated PLL | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK02000ISQ/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | CMOS | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ||
| Package Type | WQFN | Surface Mount; 48-WQFN (7x7) | Surface Mount; 48-WFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |