Texas Instruments CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HCT4040E

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HCT4040E - Texas Instruments
Dallas, TX, United States
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HCT4040E
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HCT4040E
High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-2118-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2118-5-ND
Counters, Dividers 296-2118-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4040E - 1160403-CD74HCT4040E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4040E
1160403-CD74HCT4040E
Logic - Logic - Counters, Dividers - CD74HCT4040E 1160403-CD74HCT4040E
Manufacturer: Texas Instruments Win Source Part Number: 1160403-CD74HCT4040E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HCT4040M; CD74HCT4040EE4; CD74HCT4040E; CD74HCT4040DBR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160403-CD74HCT4040E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74HCT4040M; CD74HCT4040EE4; CD74HCT4040E; CD74HCT4040DBR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Ic, 12-Stage Binary Counter, Dip-16; Logic Family / Base Number Texas Instruments - 26AJ5496 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12-Stage Binary Counter, Dip-16; Logic Family / Base Number Texas Instruments
26AJ5496
Ic, 12-Stage Binary Counter, Dip-16; Logic Family / Base Number Texas Instruments 26AJ5496
IC, 12-STAGE BINARY COUNTER, DIP-16; Logic Family / Base Number:74HCT4040; Counter Type:Binary; Clock Frequency:16MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

IC, 12-STAGE BINARY COUNTER, DIP-16; Logic Family / Base Number:74HCT4040; Counter Type:Binary; Clock Frequency:16MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HCT4040E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4040E
Counters, Dividers CD74HCT4040E
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD74HCT4040E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4040E
Logic - Counters, Dividers CD74HCT4040E
IC 12STG BINARY COUNTER 16-DIP

IC 12STG BINARY COUNTER 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4040E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4040E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4040E
IC BINARY COUNTER 12-BIT 16DIP

IC BINARY COUNTER 12-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4040E 296-2118-5-ND 1160403-CD74HCT4040E 26AJ5496 CD74HCT4040E CD74HCT4040E CD74HCT4040E
Product Name CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HCT4040E Ic, 12-Stage Binary Counter, Dip-16; Logic Family / Base Number Texas Instruments Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HCT
Number of Stages (Bits) 12 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BNSR - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPWE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers