Texas Instruments CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector CD74HCT7046AM

Description
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AM - Texas Instruments
Dallas, TX, United States
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector
CD74HCT7046AM
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector CD74HCT7046AM
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125

High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AM
1160426-CD74HCT7046AM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AM 1160426-CD74HCT7046AM
Manufacturer: Texas Instruments Win Source Part Number: 1160426-CD74HCT7046A M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160426-CD74HCT7046AM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
38MHz 5V SOIC Clock and Timing IC
728-CD74HCT7046AM
38MHz 5V SOIC Clock and Timing IC 728-CD74HCT7046AM
PLL IC, 38MHz, 5V, SOIC, CMOS Logic Product overview: CD74HCT7046AM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 38MHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HCT7046AM can be used for catalog matching and distributor lookup.

PLL IC, 38MHz, 5V, SOIC, CMOS Logic Product overview: CD74HCT7046AM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 38MHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HCT7046AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-9296-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-9296-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-9296-5-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AM
IC PHASE LOCK LOOP 16SOIC

IC PHASE LOCK LOOP 16SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AM
Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AM
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AM
IC PLL W/VCO/LOCK DETECT 16-SOIC

IC PLL W/VCO/LOCK DETECT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number CD74HCT7046AM 1160426-CD74HCT7046AM 728-CD74HCT7046AM 296-9296-5-ND CD74HCT7046AM CD74HCT7046AM CD74HCT7046AM
Product Name CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AM 38MHz 5V SOIC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Package Type PDIP,SOIC Rail/Tube Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency 25 MHz 38 MHz 38 MHz 38 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081D - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers