RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SSOP 0 to 70
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24
IC RTC CLK/CALENDAR PAR 24-QSOP
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR PAR 24SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285ESSTR | BQ3285ESSTR-ND | BQ3285ESSTR | BQ3285ESSTR | BQ3285ESSTR | BQ3285ESSTR |
| Product Name | BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | PDIP,SOIC,SSOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |