1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SSOP
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 120504-CDC339DB
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC339DB | 296-6698-5-ND | 120504-CDC339DB | CDC339DB |
| Product Name | CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DB | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver |
| Bus Interface | TTL; TTL | TTL | TTL; TTL | CMOS |
| Package Type | SOIC,SSOP | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; 20-SSOP | SOP; SSOP |
| Supply Voltage | 5 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts |