High Speed CMOS Logic Phase-Locked-Loop with VCO 16-CDIP -55 to 125
HIGH SPEED CMOS LOGIC PHASE-LOCK
Phase Lock Loop (PLL) IC 38MHz 1 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD54HC4046AF | CD54HC4046AF | CD54HC4046AF |
| Product Name | CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | 1 | CMOS; CMOS |
| Package Type | CDIP,DIESALE,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |