Texas Instruments CDC328A 1-To-6 Clock Driver With Selectable Polarity CDC328ADBR

Description
1-To-6 Clock Driver With Selectable Polarity 16-SSOP
Request a Quote Datasheet
Description
1-To-6 Clock Driver With Selectable Polarity 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Dallas, TX, United States
CDC328A 1-To-6 Clock Driver With Selectable Polarity
CDC328ADBR
CDC328A 1-To-6 Clock Driver With Selectable Polarity CDC328ADBR
1-To-6 Clock Driver With Selectable Polarity 16-SSOP

1-To-6 Clock Driver With Selectable Polarity 16-SSOP

Buy Now Datasheet
Clock Buffers, Drivers - 296-6694-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6694-2-ND
Clock Buffers, Drivers 296-6694-2-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - CDC328ADBR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 328 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO16

Low Skew Clock Driver, 328 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO16

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328ADBR - 012976-CDC328ADBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328ADBR
012976-CDC328ADBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328ADBR 012976-CDC328ADBR
Manufacturer: Texas Instruments Win Source Part Number: 012976-CDC328ADBR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012976-CDC328ADBR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC328ADBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC328ADBR
Clock/Timing - Clock Buffers, Drivers CDC328ADBR
IC CLK BUFFER 1:6 100MHZ 16SSOP

IC CLK BUFFER 1:6 100MHZ 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC328ADBR 296-6694-2-ND CDC328ADBR 012976-CDC328ADBR CDC328ADBR
Product Name CDC328A 1-To-6 Clock Driver With Selectable Polarity Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328ADBR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface TTL; TTL TTL CMOS TTL; TTL
Package Type SOIC,SSOP Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP Surface Mount; 16-SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LSS - 1154313-BQ3285LSS - Win Source Electronics
Specs
Device Type Real Time Clock
View Details
6 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
5 suppliers