The CDC204 is a hex inverter/clock driver designed for low-skew applications, featuring six independent inverters with CMOS-compatible inputs and outputs. It is packaged in a 20-pin small-outline package (DW), measuring 507 mm in length, 12.83 mm in width, and 5080 µm in thickness. The device operates from 4.75 V to 5.25 V with a recommended free-air temperature range of 25°C to 70°C. Propagation delay times are specified at 2.9 ns to 5.7 ns for high-to-low and 3.7 ns to 5.7 ns for low-to-high transitions, with an output skew of 1 ns. It has 500-mA typical latch-up immunity at 125°C and is fabricated using an EPIC CMOS process.
5V 6-Bit Inverter / Clock Driver 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028680-CDC204DW
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 25°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Clock Buffer/Driver IC 6:6 80MHz 20-SOIC (0.295"", 7.50mm Width)"
| Texas Instruments | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC204DW | 1028680-CDC204DW | 296-6677-5-ND |
| Product Name | CDC204 5V 6-Bit Inverter / Clock Driver | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC204DW | Clock Buffers, Drivers |
| Device Type | CMOS; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CMOS | CMOS; CMOS | CMOS |
| Package Type | SOIC | Surface Mount; 20-SOIC | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" |
| Frequency | 80 MHz | 80 MHz |