Texas Instruments 3.3V 125MHz TSSOP Clock and Timing IC CDC2509PWRG4

Description
3.3V PLL Clock Driver, 9-Out, 125MHz, LVTTL, TSSOP Product overview: CDC2509PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 125MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V PLL Clock Driver, 9-Out, 125MHz, LVTTL, TSSOP Product overview: CDC2509PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 125MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 125MHz TSSOP Clock and Timing IC
728-CDC2509PWRG4
3.3V 125MHz TSSOP Clock and Timing IC 728-CDC2509PWRG4
3.3V PLL Clock Driver, 9-Out, 125MHz, LVTTL, TSSOP Product overview: CDC2509PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 125MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509PWRG4 can be used for catalog matching and distributor lookup.

3.3V PLL Clock Driver, 9-Out, 125MHz, LVTTL, TSSOP Product overview: CDC2509PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 125MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - 1160548-CDC2509PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4
1160548-CDC2509PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 1160548-CDC2509PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160548-CDC2509PWRG4 Packaging: Reel - TR Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDC2509 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CY2V014FLXCT; CY2V014FLXIT; Introduction Date: May 01, 2005 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160548-CDC2509PWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDC2509
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CY2V014FLXCT; CY2V014FLXIT;
Introduction Date: May 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2509PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2509PWRG4
IC 3.3V PLL CLK-DRVR 24-TSSOP

IC 3.3V PLL CLK-DRVR 24-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2509PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDC2509PWRG4
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-CDC2509PWRG4 1160548-CDC2509PWRG4 CDC2509PWRG4 CDC2509PWRG4
Product Name 3.3V 125MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Frequency 125 MHz 125 MHz 125 MHz 125 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data