3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012983-CDC516DGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
PLL Based Clock Driver, 516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48
16-Ch PLL Clock Driver, 125MHz, 3.3V, LVTTL, TSSOP Product overview: CDC516DGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC516DGGR can be used for catalog matching and distributor lookup.
IC 3.3V PLL CLK DRVR 3ST 48TSSOP
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC516DGGR | 012983-CDC516DGGR | 296-6706-2-ND | CDC516DGGR | 728-CDC516DGGR | CDC516DGGR | CDC516DGGR | CDC516DGGR |
| Product Name | CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGR | Clock Generators, PLLs, Frequency Synthesizers | 125MHz 3.3V TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | |
| Package Type | TSSOP | Surface Mount; 48-TSSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS |